DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DXT2012P5-13 DXT2012P5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1035631-DXT2012P5-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: DXT2012P5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI 5 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 3.2W Alternative Parts (Cross-Reference): KTA1385DO; 2SA1648K-Z; 2SA1648-Z-AZ(M); 2SA1385-Z-E1-AZ(K); Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1035631-DXT2012P5-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: DXT2012P5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI 5 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 3.2W Alternative Parts (Cross-Reference): KTA1385DO; 2SA1648K-Z; 2SA1648-Z-AZ(M); 2SA1385-Z-E1-AZ(K); Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DXT2012P5-13 - 1035631-DXT2012P5-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DXT2012P5-13
1035631-DXT2012P5-13
TRANSISTORS - Transistors (BJT) - Single - DXT2012P5-13 1035631-DXT2012P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1035631-DXT2012P5-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: DXT2012P5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI 5 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 3.2W Alternative Parts (Cross-Reference): KTA1385DO; 2SA1648K-Z; 2SA1648-Z-AZ(M); 2SA1385-Z-E1-AZ(K); Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035631-DXT2012P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: DXT2012P5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3.2W
Alternative Parts (Cross-Reference): KTA1385DO; 2SA1648K-Z; 2SA1648-Z-AZ(M); 2SA1385-Z-E1-AZ(K);
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1035631-DXT2012P5-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DXT2012P5-13
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 74AVC32T245EC,518 - Quarktwin Technology Ltd.
Specs
Package Type BGA; 96-LFBGA
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers