Manufacturer: Diodes Incorporated
Win Source Part Number: 106417-DVR3V3W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN + Zener Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Max Vce (sat): 500mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363
TRANS NPN 18V 1A SOT363 Product overview: DVR3V3W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DVR3V3W-7 can be used for catalog matching and distributor lookup.
TRANS NPN 18V 1A SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106417-DVR3V3W-7 | DVR3V3WDITR-ND | 276-DVR3V3W-7 | DVR3V3W-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DVR3V3W-7 | Single Bipolar Transistors | 18V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN + Zener Diode (Isolated) | NPN | ||
| Package Type | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |