DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105E6-7 DRDC3105E6-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114702-DRDC3105E6-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 250mA Voltage - Load: 3 V to 5 V Family Name: DRDC3105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114702-DRDC3105E6-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 250mA Voltage - Load: 3 V to 5 V Family Name: DRDC3105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105E6-7 - DRDC3105E6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105E6-7
DRDC3105E6-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105E6-7 DRDC3105E6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114702-DRDC3105E6-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 250mA Voltage - Load: 3 V to 5 V Family Name: DRDC3105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114702-DRDC3105E6-7
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 250mA
Voltage - Load: 3 V to 5 V
Family Name: DRDC3105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Supply Voltage - Operating: Not Required
Introduction Date: December 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRDC3105E6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRDC3105E6-7
PMIC - Power Distribution Switches, Load Drivers DRDC3105E6-7
IC PWR DRIVER BIPOLAR 1:1 SOT26

IC PWR DRIVER BIPOLAR 1:1 SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRDC3105E6-7 DRDC3105E6-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105E6-7 PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details