DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers DPS1035FIA-13

Description
Win Source Part Number: 1253262-DPS1035FIA-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 4.5V ~ 24V Rds On (Typ): 30mOhm Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DPS1035FIA-13DIDKR,D PS1035FIA-13DICT,DPS 1035FIA-13DITR Base Product Number: DPS1035
Request a Quote Datasheet
Description
Win Source Part Number: 1253262-DPS1035FIA-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 4.5V ~ 24V Rds On (Typ): 30mOhm Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DPS1035FIA-13DIDKR,D PS1035FIA-13DICT,DPS 1035FIA-13DITR Base Product Number: DPS1035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253262-DPS1035FIA-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253262-DPS1035FIA-13
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253262-DPS1035FIA-13
Win Source Part Number: 1253262-DPS1035FIA-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 4.5V ~ 24V Rds On (Typ): 30mOhm Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DPS1035FIA-13DIDKR,D PS1035FIA-13DICT,DPS 1035FIA-13DITR Base Product Number: DPS1035

Win Source Part Number: 1253262-DPS1035FIA-13
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Status Flag
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 4.5V ~ 24V
Rds On (Typ): 30mOhm
Package / Case: 17-VFQFN Exposed Pad
Supplier Device Package: V-QFN4040-17
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: DPS1035FIA-13DIDKR,DPS1035FIA-13DICT,DPS1035FIA-13DITR
Base Product Number: DPS1035

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253262-DPS1035FIA-13
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers