DIODES Incorporated Connectors, Interconnects - Terminals - Barrel, Bullet Connectors DPO2039DABQ-13

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Part Status: Obsolete Voltage - Clamping: 35V Technology: Schottky Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Number of Circuits: 10
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Part Status: Obsolete Voltage - Clamping: 35V Technology: Schottky Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Number of Circuits: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Part Status: Obsolete Voltage - Clamping: 35V Technology: Schottky Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Number of Circuits: 10

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Part Status: Obsolete
Voltage - Clamping: 35V
Technology: Schottky
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Number of Circuits: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28200-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details