DATALINE OVER VOLTAGE PROTECTION
DATALINE OVER VOLTAGE PROTECTION
DATALINE OVER VOLTAGE PROTECTION
Win Source Part Number: 1191538-DPO2036DBB-7
Category: Circuit Protection>Surge Suppression ICs
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Clamping: 7V
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: U-QFN2020-12 (Type B)
Alternative Parts (Cross-Reference): DPO2036DBB7;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-DPO2036DBB-7DKR,3
Base Product Number: DPO2036
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors |
| Product Number | 31-DPO2036DBB-7DKR-ND | 1191538-DPO2036DBB-7 |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Clamping Voltage | 7 volts |