DIODES Incorporated Transistor Polarity Diodes Inc. DP350T05-7.

Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz; DC Current Gain hFE Min:30hFERoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz; DC Current Gain hFE Min:30hFERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 14AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
14AC8992
Transistor Polarity Diodes Inc. 14AC8992
Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz; DC Current Gain hFE Min:30hFERoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz; DC Current Gain hFE Min:30hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 14AC8992
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details