The DMTH8022LFDFWQ-13 is an 80V N-channel enhancement mode MOSFET in a U-DFN2020-6/SWP package, measuring 2.0mm × 2.0mm with a 0.62mm profile, designed for high-efficiency power management in automotive and battery-powered applications. It features a maximum on-resistance of 22mΩ at VGS=10V and 38mΩ at VGS=4.5V, continuous drain current of 5.5A at TA=125°C, and is rated for junction temperatures from -55°C to +175°C. The device is AEC-Q101 qualified, PPAP capable, manufactured in IATF 16949 certified facilities, and meets RoHS, Halogen-free, and UL 94 V-0 standards. It is supplied in 10,000-piece reels.
MOSFET BVDSS: 61V~100V U-DFN2020
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH8022LFDFWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |