N-Channel 80V 50A (Tc) 2.6W (Ta) Surface Mount TO-252-3
N-Channel 80V 50A (Tc) 2.6W (Ta) Surface Mount TO-252-3
N-Channel 80V 50A (Tc) 2.6W (Ta) Surface Mount TO-252-3
MOSFET N-CH 80V 50A TO252
MOSFET N-CH 80V 50A TO252
MOSFET 80V 175c N-Ch FET 16mOhm 10Vgs 50A
MOSFET, N-CH, 80V, 50A, TO-252 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH8012LK3Q-13DICT-ND | DMTH8012LK3Q-13 | DMTH8012LK3Q-13 | DMTH8012LK3Q-13 | 28AK8852 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 80V, 50A, To-252 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |