The DMTH8008SPSW-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management and load switching applications. It features a maximum continuous drain current of 92A at TC=25°C and a low on-resistance of 7.8mΩ at VGS=10V. The device is rated for operation up to +175°C junction temperature and meets UL 94 V-0 flammability standards. It is RoHS compliant, halogen-free, and has a moisture sensitivity level of 1 per J-STD-020. The part is packaged in a tape and reel configuration, with approximate dimensions of 6.40 x 5.80 mm (E x E1) and a weight of 0.097 grams. It supports 100% UIS testing for enhanced reliability in inductive switching environments.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH8008SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |