The DMTH8008LPSW-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications. It features a low on-resistance of 7.8mΩ at VGS = 10V and 11mΩ at VGS = 4.5V, with a continuous drain current rating of 91A at TC = +25°C. The device supports a maximum junction temperature of +175°C and is rated for 100% unclamped inductive switching. It meets RoHS, UL 94 V-0, and J-STD-020 Level 1 standards, and is marked as a "Green" device with halogen and antimony-free materials. The package dimensions are specified with a BSC pitch of 1.27mm and an approximate weight of 0.097 grams. The part is supplied in tape and reel packaging with a quantity of 2,500 per reel.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH8008LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |