The DMTH8003STLW-13 is an 80V N-channel enhancement mode MOSFET in a POWERDI1012-8 package, designed for power management and load switch applications. It features a maximum RDS(ON) of 2.5mΩ at VGS = 10V and continuous drain current of 173A at TC = 25°C. The device supports 175°C junction temperature operation and includes wettable flanks for optical inspection. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. The package has a thermal resistance from junction to case of 1°C/W and is rated for 800mJ avalanche energy. It is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V POWERDI10
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH8003STLW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |