MOSFET BVDSS: 41V-60V POWERDI333
MOSFET BVDSS: 41V-60V POWERDI333
MOSFET BVDSS: 41V-60V POWERDI333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH69M8LFVWQ-13DI-ND | DMTH69M8LFVWQ-13 | DMTH69M8LFVWQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |