DIODES Incorporated Single FETs, MOSFETs DMTH63M6LPSW-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH63M6LPSW is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and sync rectification. It features a maximum continuous drain current of 105A at TC = +25°C, a low RDS(ON) of 4.1mΩ at VGS = 10V, and a low total gate charge of 44.8nC. The device supports a junction temperature range of -55°C to +175°C, with a thermal resistance from junction to case of 1.77°C/W. It is RoHS compliant, lead-free, and meets UL 94 V-0 flammability rating. The package is molded plastic with wettable flanks for optical inspection and is rated as Level 1 moisture sensitivity per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMTH63M6LPSW is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and sync rectification. It features a maximum continuous drain current of 105A at TC = +25°C, a low RDS(ON) of 4.1mΩ at VGS = 10V, and a low total gate charge of 44.8nC. The device supports a junction temperature range of -55°C to +175°C, with a thermal resistance from junction to case of 1.77°C/W. It is RoHS compliant, lead-free, and meets UL 94 V-0 flammability rating. The package is molded plastic with wettable flanks for optical inspection and is rated as Level 1 moisture sensitivity per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH63M6LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH63M6LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH63M6LPSW-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH63M6LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
7 suppliers
500A Igbt Mod Left-Side & Right-Side - SK-H1-QOUT-D500 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type WLP 1.0x1.5
View Details
7 suppliers