The DMTH62M7SPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as switching, synchronous rectification, and DC-DC converters. It features a 60V drain-source breakdown voltage and a maximum on-state resistance of 2.7mΩ at 10V gate-source voltage, with a continuous drain current rating of 170A at 25°C case temperature. The device supports junction temperatures up to +175°C and includes 100% unclamped inductive switching (UIS) testing for reliability. The package has a profile of less than 1.1mm and meets UL 94 V-0 flammability standards. It is RoHS compliant and lead-free, with a thermal resistance from junction to case of 1°C/W. The part is mounted in tape and reel packaging with 2,500 units per carrier.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH62M7SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |