DIODES Incorporated FET, MOSFET Arrays DMTH6016LPDW-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH6016LPDW-13 is a dual N-channel enhancement mode MOSFET in a PowerDI®5060-8 package, designed for high-efficiency power-management applications such as engine-management systems and DC-DC converters. It has a drain-source voltage rating of 60V and a maximum continuous drain current of 33.2A at TC=25°C, with an on-state resistance of 19mΩ at VGS=10V and 28mΩ at VGS=4.5V. The device operates from -55°C to +175°C, supports 100% unclamped inductive switching testing, and is qualified to JEDEC standards for high reliability. It is RoHS compliant, halogen- and antimony-free, and certified to UL 94 V-0 for flammability. The package measures 5.15mm x 6.40mm (BSC) with a 1.27mm pitch, and the part is supplied in a 2,500-piece tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The DMTH6016LPDW-13 is a dual N-channel enhancement mode MOSFET in a PowerDI®5060-8 package, designed for high-efficiency power-management applications such as engine-management systems and DC-DC converters. It has a drain-source voltage rating of 60V and a maximum continuous drain current of 33.2A at TC=25°C, with an on-state resistance of 19mΩ at VGS=10V and 28mΩ at VGS=4.5V. The device operates from -55°C to +175°C, supports 100% unclamped inductive switching testing, and is qualified to JEDEC standards for high reliability. It is RoHS compliant, halogen- and antimony-free, and certified to UL 94 V-0 for flammability. The package measures 5.15mm x 6.40mm (BSC) with a 1.27mm pitch, and the part is supplied in a 2,500-piece tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH6016LPDW-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH6016LPDW-13TR-ND
FET, MOSFET Arrays 31-DMTH6016LPDW-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH6016LPDW-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155147P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers