DIODES Incorporated Single FETs, MOSFETs DMTH6016LFVWQ-13

Description
MOSFET N-CH 60V 41A POWERDI3333
Request a Quote Datasheet
Description
MOSFET N-CH 60V 41A POWERDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6016LFVWQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6016LFVWQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH6016LFVWQ-13DKR-ND
MOSFET N-CH 60V 41A POWERDI3333

MOSFET N-CH 60V 41A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH6016LFVWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6016LFVWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH6016LFVWQ-13TR-ND
N-Channel 60V 41A (Tc) 1.17W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

N-Channel 60V 41A (Tc) 1.17W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH6016LFVWQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6016LFVWQ-13CT-ND
Single FETs, MOSFETs 31-DMTH6016LFVWQ-13CT-ND
MOSFET N-CH 60V 41A POWERDI3333

MOSFET N-CH 60V 41A POWERDI3333

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353443-DMTH6016LFVWQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353443-DMTH6016LFVWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353443-DMTH6016LFVWQ-13
Win Source Part Number: 1353443-DMTH6016LFVW Q-13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 (SWP) Type UX Base Product Number: DMTH6016 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 41A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 16mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 15.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 939 pF @ 30 V Power Dissipation (Max): 1.17W (Ta) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353443-DMTH6016LFVWQ-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (SWP) Type UX
Base Product Number: DMTH6016
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 16mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 15.1 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 939 pF @ 30 V
Power Dissipation (Max): 1.17W (Ta)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
60V 41A MOSFET Transistor
278-DMTH6016LFVWQ-13
60V 41A MOSFET Transistor 278-DMTH6016LFVWQ-13
MOSFET N-CH 60V 41A POWERDI3333 Product overview: DMTH6016LFVWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LFVWQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 41A POWERDI3333 Product overview: DMTH6016LFVWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LFVWQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6016LFVWQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6016LFVWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6016LFVWQ-13
MOSFET N-CH 60V 41A POWERDI3333

MOSFET N-CH 60V 41A POWERDI3333

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMTH6016LFVWQ-13DKR-ND 1353443-DMTH6016LFVWQ-13 278-DMTH6016LFVWQ-13 DMTH6016LFVWQ-13 DMTH6016LFVWQ-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 60V 41A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN
Transistor Grade / Operating Range Automotive
PD 1170 milliwatts 2.38 milliwatts
Unlock Full Specs
to access all available technical data