N-Channel 60V 9.4A (Ta) 1.06W (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
N-Channel 60V 9.4A (Ta) 1.06W (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
N-Channel 60V 9.4A (Ta) 1.06W (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
MOSFET N-CH 60V 9.4A 6UDFN Product overview: DMTH6016LFDFWQ-7R from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LFDFWQ-7
MOSFET N-CH 60V 9.4A 6UDFN
MOSFET N-CH 60V 9.4A 6UDFN
MOSFET MOSFET BVDSS: 41V-60V
MOSFET, N-CH, 60V, 9.4A, DFN2020 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH6016LFDFWQ-7RDITR-ND | 278-DMTH6016LFDFWQ-7R | DMTH6016LFDFWQ-7R | DMTH6016LFDFWQ-7R | DMTH6016LFDFWQ-7R | 28AK8844 |
| Product Name | Single FETs, MOSFETs | 60V 9.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 60V, 9.4A, Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts |