N-Channel 60V 9.4A (Ta) 1.06W (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
MOSFET N-CH 60V 9.4A 6UDFN Product overview: DMTH6016LFDFW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LFDFW-13
Manufacturer: Diodes Incorporated
Win Source Part Number: 869201-DMTH6016LFDFW
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 9.4A (Ta) 1.06W (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6016
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (SWP) (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET MOSFET BVDSS: 41V~60V U-DFN2020-6 T&R 10K
MOSFET N-CH 60V 9.4A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMTH6016LFDFW-13-ND | 278-DMTH6016LFDFW-13 | 869201-DMTH6016LFDFW-13 | DMTH6016LFDFW-13 | DMTH6016LFDFW-13 |
| Product Name | Single FETs, MOSFETs | 60V 9.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LFDFW-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3; U-DFN2020-6 (SWP) (Type F) | 6-UDFN Exposed Pad | |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |