The DMTH6015LDVWQ-7 is a dual N-channel enhancement mode MOSFET in a POWERDI3333-8 package, designed for automotive applications requiring high reliability and operation up to 175°C. It has a drain-source voltage rating of 60V, with a maximum on-resistance of 20.5mΩ at VGS=10V and 27mΩ at VGS=4.5V, supporting continuous drain currents up to 24.5A at 25°C and 9.2A at 100°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It features wettable flanks for optical inspection, is RoHS compliant, and has an operating temperature range from -55°C to +175°C. The package has a thermal resistance of 50°C/W when mounted on a 2oz copper PCB with a 1-inch square copper heat sink.
MOSFET 2N-CH 60V 9.2A PWRDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6015LDVWQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |