DMTH6015LDVW is a dual N-channel enhancement mode MOSFET in a POWERDI3333-8 package, designed for power management and load switch applications in automotive environments. It has a 60V drain-source voltage rating, with on-resistance of 20.5mΩ at VGS=10V and 27mΩ at VGS=4.5V. The device supports continuous drain currents up to 24.5A at TC=25°C and operates with a junction temperature range of -55°C to +175°C. It features low input capacitance, fast switching speed, ESD-protected gate, and wettable flanks for optical inspection. The package is moisture-sensitive level 1 per J-STD-020, with a thermal resistance of 50°C/W under recommended PCB mounting conditions. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications requiring AEC-Q100/101/200 compliance. The part number DMTH6015LDVW-13 is a tape-and-reel packaging variant of this device, supplied in 3,000-unit reels.
MOSFET 2N-CH 60V 9.2A PWRDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6015LDVW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |