DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010LK3-13 DMTH6010LK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849520-DMTH6010LK3-1 3 Features: 60 V Package: Reel - TR Family Name: DMTH6010 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6010LK3-13DITR, DMTH6010LK3-13DIDKR, DMTH6010LK3-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849520-DMTH6010LK3-1 3 Features: 60 V Package: Reel - TR Family Name: DMTH6010 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6010LK3-13DITR, DMTH6010LK3-13DIDKR, DMTH6010LK3-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010LK3-13 - 849520-DMTH6010LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010LK3-13
849520-DMTH6010LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010LK3-13 849520-DMTH6010LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 849520-DMTH6010LK3-1 3 Features: 60 V Package: Reel - TR Family Name: DMTH6010 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6010LK3-13DITR, DMTH6010LK3-13DIDKR, DMTH6010LK3-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 849520-DMTH6010LK3-13
Features: 60 V
Package: Reel - TR
Family Name: DMTH6010
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6010LK3-13DITR, DMTH6010LK3-13DIDKR, DMTH6010LK3-13DICT

Buy Now Datasheet
Singapore, Singapore
60V 14.8A 70A TO252 MOSFET Transistor
278-DMTH6010LK3-13
60V 14.8A 70A TO252 MOSFET Transistor 278-DMTH6010LK3-13
MOSFET N-CH 60V 14.8A/70A TO252 Product overview: DMTH6010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.8A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.8A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14.8A/70A TO252 Product overview: DMTH6010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.8A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.8A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6010LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010LK3-13DIDKR-ND
Single FETs, MOSFETs DMTH6010LK3-13DIDKR-ND
N-Channel 60V 14.8A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 60V 14.8A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010LK3-13DICT-ND
Single FETs, MOSFETs DMTH6010LK3-13DICT-ND
N-Channel 60V 14.8A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 60V 14.8A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010LK3-13DITR-ND
Single FETs, MOSFETs DMTH6010LK3-13DITR-ND
N-Channel 60V 14.8A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 60V 14.8A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6010LK3-13
Single FETs, MOSFETs DMTH6010LK3-13
MOSFET N-CH 60V 14.8A/70A TO252

MOSFET N-CH 60V 14.8A/70A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6010LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6010LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6010LK3-13
MOSFET N-CH 60V 14.8A/70A TO252

MOSFET N-CH 60V 14.8A/70A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 175c N-Ch FET 20Vgss 2.6W 2090pF

MOSFET 60V 175c N-Ch FET 20Vgss 2.6W 2090pF

Buy Now Datasheet
MOSFET N-CH 60V 14.8A TO252 - 233-DMTH6010LK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 14.8A TO252
233-DMTH6010LK3-13
MOSFET N-CH 60V 14.8A TO252 233-DMTH6010LK3-13
MOSFET N-CH 60V 14.8A TO252

MOSFET N-CH 60V 14.8A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 849520-DMTH6010LK3-13 278-DMTH6010LK3-13 DMTH6010LK3-13DIDKR-ND DMTH6010LK3-13 DMTH6010LK3-13 DMTH6010LK3-13 233-DMTH6010LK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010LK3-13 60V 14.8A 70A TO252 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 60V 14.8A TO252
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
PD 2.6 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data