The DMTH6009SPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in applications such as DC-DC converters and synchronous rectification. It is rated for continuous drain currents up to 89.5A at +25°C case temperature and 192.1A at +175°C ambient temperature, with a maximum RDS(ON) of 10mΩ at VGS=10V and 13.5mΩ at VGS=4.5V. The device features low gate charge (29.3nC at VGS=10V), operates with a junction temperature range of -55°C to +175°C, and meets RoHS compliance and UL 94 V-0 flammability standards. It is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6009SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |