DIODES Incorporated 60V MOSFET Transistor DMTH6009LPSQ-13

Description
MOSFET N-CH 60V PWRDI5060 Product overview: DMTH6009LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6009LPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V PWRDI5060 Product overview: DMTH6009LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6009LPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
278-DMTH6009LPSQ-13
60V MOSFET Transistor 278-DMTH6009LPSQ-13
MOSFET N-CH 60V PWRDI5060 Product overview: DMTH6009LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6009LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V PWRDI5060 Product overview: DMTH6009LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6009LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6009LPSQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6009LPSQ-13-ND
Single FETs, MOSFETs DMTH6009LPSQ-13-ND
N-Channel 60V 11.76A (Ta), 89.5A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 11.76A (Ta), 89.5A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6009LPSQ-13 - 869197-DMTH6009LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6009LPSQ-13
869197-DMTH6009LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6009LPSQ-13 869197-DMTH6009LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869197-DMTH6009LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 11.76A (Ta), 89.5A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6009 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869197-DMTH6009LPSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 11.76A (Ta), 89.5A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6009
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6009LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6009LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6009LPSQ-13
MOSFET N-CH 60V PWRDI5060

MOSFET N-CH 60V PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH6009LPSQ-13 DMTH6009LPSQ-13-ND 869197-DMTH6009LPSQ-13 DMTH6009LPSQ-13 DMTH6009LPSQ-13
Product Name 60V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6009LPSQ-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 2.8 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V 34A 100W IGBT Transistor - 279-AUIRG4BC30SSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 100 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers