DIODES Incorporated Single FETs, MOSFETs DMTH6006SK3Q-13

Description
MOSFET BVDSS: 41V~60V TO252 T&R
Request a Quote
Description
MOSFET BVDSS: 41V~60V TO252 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMTH6006SK3Q-13 is a 60V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, rated for continuous drain current of 81A at TC=25°C and DC-DC converter applications in automotive environments. It features a maximum RDS(ON) of 6.9mΩ at VGS=10V, AEC-Q101 qualification, and operates with a junction temperature range of -55°C to +175°C. The device is RoHS compliant and housed in a UL94V-0 rated molded plastic package with a moisture sensitivity level of 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

DMTH6006SK3Q-13 is a 60V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, rated for continuous drain current of 81A at TC=25°C and DC-DC converter applications in automotive environments. It features a maximum RDS(ON) of 6.9mΩ at VGS=10V, AEC-Q101 qualification, and operates with a junction temperature range of -55°C to +175°C. The device is RoHS compliant and housed in a UL94V-0 rated molded plastic package with a moisture sensitivity level of 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6006SK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6006SK3Q-13TR-ND
Single FETs, MOSFETs 31-DMTH6006SK3Q-13TR-ND
MOSFET BVDSS: 41V~60V TO252 T&R

MOSFET BVDSS: 41V~60V TO252 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH6006SK3Q-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT26; Sot-26
View Details
Single IGBTs - 448-AIKQB120N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
50 V, 200 mA NPN general-purpose transistor - 2PD601BRL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers