N-Channel 60V 19.7A (Ta), 100A (Tc) 2.38W (Ta), 75W (Tc) Surface Mount PowerDI3333-8
MOSFET N-CH 60V 19.7A/100A PWRDI
MOSFET N-CH 60V 19.7A/100A PWRDI
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH6005LFG-7TR-ND | DMTH6005LFG-7 | DMTH6005LFG-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |