The DMTH6004SPSWQ-13 is an AEC-Q101 qualified, 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a maximum continuous drain current of 100A at TC=25°C, a low RDS(ON) of 3.1mΩ at VGS=10V, and operates with a junction temperature range of -55°C to +175°C. The device is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. It supports 100% UIS testing and has a moisture sensitivity level of 1 per J-STD-020. The package measures 6.40mm x 5.15mm and is supplied in tape and reel packaging with 2,500 units per reel.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6004SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |