DIODES Incorporated Single FETs, MOSFETs DMTH6004SPSQ-13

Description
N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Request a Quote
Description
N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH6004SPSQ-13 is a high-performance N-channel MOSFET designed for automotive applications, qualified to AEC-Q101 standards. It features a maximum drain-source voltage of 60V and a continuous drain current rating of 100A at a case temperature of 25°C. The device exhibits a low on-resistance of 3.1m,Ѷ at a gate-source voltage of 10V, which helps minimize power losses during operation. This MOSFET is suitable for various applications including DC motor controls, synchronous rectifications, and DC-DC converters. It operates effectively in high ambient temperature environments, with a maximum junction temperature of 175°C. The device is packaged in a PowerDI5060-8 format, which is optimized for surface mounting, and is compliant with RoHS and other environmental standards. Engineers may find this product advantageous for projects requiring robust performance and reliability in automotive settings, particularly where stringent quality standards are necessary.

Datasheet Summary
Powered by GS/AI

The DMTH6004SPSQ-13 is a high-performance N-channel MOSFET designed for automotive applications, qualified to AEC-Q101 standards. It features a maximum drain-source voltage of 60V and a continuous drain current rating of 100A at a case temperature of 25°C. The device exhibits a low on-resistance of 3.1m,Ѷ at a gate-source voltage of 10V, which helps minimize power losses during operation. This MOSFET is suitable for various applications including DC motor controls, synchronous rectifications, and DC-DC converters. It operates effectively in high ambient temperature environments, with a maximum junction temperature of 175°C. The device is packaged in a PowerDI5060-8 format, which is optimized for surface mounting, and is compliant with RoHS and other environmental standards. Engineers may find this product advantageous for projects requiring robust performance and reliability in automotive settings, particularly where stringent quality standards are necessary.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6004SPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6004SPSQ-13TR-ND
Single FETs, MOSFETs 31-DMTH6004SPSQ-13TR-ND
N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH6004SPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6004SPSQ-13CT-ND
Single FETs, MOSFETs 31-DMTH6004SPSQ-13CT-ND
N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH6004SPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6004SPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH6004SPSQ-13DKR-ND
N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-DMTH6004SPSQ-13
60V 100A MOSFET Transistor 278-DMTH6004SPSQ-13
MOSFET N-CH 60V 100A PWRDI5060 Product overview: DMTH6004SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A PWRDI5060 Product overview: DMTH6004SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323911-DMTH6004SPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323911-DMTH6004SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323911-DMTH6004SPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1323911-DMTH6004SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A, 100A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.1W, 167W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6004SPSQ-13DITR, DMTH6004SPSQ-13DICT, DMTH6004SPSQ-13DIDKR Base Product Number: DMTH6004 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1323911-DMTH6004SPSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 25A, 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.1W, 167W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6004SPSQ-13DITR,DMTH6004SPSQ-13DICT,DMTH6004SPSQ-13DIDKR
Base Product Number: DMTH6004
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6004SPSQ-13
Single FETs, MOSFETs DMTH6004SPSQ-13
MOSFET N-CH 60V 100A PWRDI5060

MOSFET N-CH 60V 100A PWRDI5060

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 175c N-Ch FET 3.1mOhm 10Vgs 100A

MOSFET 60V 175c N-Ch FET 3.1mOhm 10Vgs 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6004SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6004SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6004SPSQ-13
MOSFET N-CH 60V 100A PWRDI5060

MOSFET N-CH 60V 100A PWRDI5060

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMTH6004SPSQ-13TR-ND 278-DMTH6004SPSQ-13 1323911-DMTH6004SPSQ-13 DMTH6004SPSQ-13 DMTH6004SPSQ-13 DMTH6004SPSQ-13
Product Name Single FETs, MOSFETs 60V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; 8-PowerTDFN 8-PowerTDFN Surface Mount
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products