DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004SCTB-13 DMTH6004SCTB-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869189-DMTH6004SCTB- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6004 Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6004SCTB-13DITR, DMTH6004SCTB-13DIDKR , DMTH6004SCTB-13DICT, DMTH6004SCTB-13-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869189-DMTH6004SCTB- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6004 Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6004SCTB-13DITR, DMTH6004SCTB-13DIDKR , DMTH6004SCTB-13DICT, DMTH6004SCTB-13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004SCTB-13 - 869189-DMTH6004SCTB-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004SCTB-13
869189-DMTH6004SCTB-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004SCTB-13 869189-DMTH6004SCTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869189-DMTH6004SCTB- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6004 Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6004SCTB-13DITR, DMTH6004SCTB-13DIDKR , DMTH6004SCTB-13DICT, DMTH6004SCTB-13-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869189-DMTH6004SCTB-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6004
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6004SCTB-13DITR, DMTH6004SCTB-13DIDKR, DMTH6004SCTB-13DICT, DMTH6004SCTB-13-ND

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-DMTH6004SCTB-13
60V 100A MOSFET Transistor 278-DMTH6004SCTB-13
MOSFET N-CH 60V 100A TO263AB Product overview: DMTH6004SCTB-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SCTB-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO263AB Product overview: DMTH6004SCTB-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SCTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6004SCTB-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SCTB-13DICT-ND
Single FETs, MOSFETs DMTH6004SCTB-13DICT-ND
N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SCTB-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SCTB-13DIDKR-ND
Single FETs, MOSFETs DMTH6004SCTB-13DIDKR-ND
N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SCTB-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SCTB-13DITR-ND
Single FETs, MOSFETs DMTH6004SCTB-13DITR-ND
N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Enh Mode FET 41V to 60V TO263

MOSFET Enh Mode FET 41V to 60V TO263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6004SCTB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6004SCTB-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6004SCTB-13
MOSFET N-CH 60V 100A TO263AB

MOSFET N-CH 60V 100A TO263AB

Supplier's Site
MOSFET N-CH

MOSFET N-CH

Supplier's Site
Mosfet, N-Ch, 60V, 100A, To-263Ab Rohs Compliant Diodes Inc. - 32AK9137 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, To-263Ab Rohs Compliant Diodes Inc.
32AK9137
Mosfet, N-Ch, 60V, 100A, To-263Ab Rohs Compliant Diodes Inc. 32AK9137
MOSFET, N-CH, 60V, 100A, TO-263AB ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 100A, TO-263AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869189-DMTH6004SCTB-13 278-DMTH6004SCTB-13 DMTH6004SCTB-13DICT-ND DMTH6004SCTB-13 DMTH6004SCTB-13 233-DMTH6004SCTB-13 32AK9137
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004SCTB-13 60V 100A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH Mosfet, N-Ch, 60V, 100A, To-263Ab Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; TO-263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFL014NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers