DIODES Incorporated Single FETs, MOSFETs DMTH6004LPSWQ-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH6004LPSWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a maximum continuous drain current of 100A at TC = 25°C and an on-resistance of 3.1 mΩ at VGS = 10V, minimizing power losses. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities, with a RoHS-compliant, halogen- and antimony-free 'Green' construction. It supports operation from -55°C to +175°C and is rated for 100% unclamped inductive switching (UIS) testing. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMTH6004LPSWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a maximum continuous drain current of 100A at TC = 25°C and an on-resistance of 3.1 mΩ at VGS = 10V, minimizing power losses. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities, with a RoHS-compliant, halogen- and antimony-free 'Green' construction. It supports operation from -55°C to +175°C and is rated for 100% unclamped inductive switching (UIS) testing. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6004LPSWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6004LPSWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH6004LPSWQ-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH6004LPSWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMZHN120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB6 - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers