MOSFET N-CH 60V 100A PWRDI5060-8
MOSFET N-CH 60V 100A PWRDI5060-8
N-Channel 60V 100A (Ta) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 60V 100A PWRDI5060-8
MOSFET N-CH 60V 100A PWRDI5060-8
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMTH6004LPSQ-13DKR-ND | DMTH6004LPSQ-13 | DMTH6004LPSQ-13 | DMTH6004LPSQ-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | -55degC ~ 175degC (TJ) | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |