DIODES Incorporated Single FETs, MOSFETs DMTH6004LPS-13

Description
N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH6004LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004LPS-13DITR-ND
Single FETs, MOSFETs DMTH6004LPS-13DITR-ND
N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004LPS-13DICT-ND
Single FETs, MOSFETs DMTH6004LPS-13DICT-ND
N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004LPS-13DIDKR-ND
Single FETs, MOSFETs DMTH6004LPS-13DIDKR-ND
N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004LPS-13 - 869188-DMTH6004LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004LPS-13
869188-DMTH6004LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004LPS-13 869188-DMTH6004LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869188-DMTH6004LPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6004LPS-13DI-ND, DMTH6004LPS-13DI, DMTH6004LPS-13DITR, DMTH6004LPS-13DIDKR, DMTH6004LPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869188-DMTH6004LPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6004LPS-13DI-ND, DMTH6004LPS-13DI, DMTH6004LPS-13DITR, DMTH6004LPS-13DIDKR, DMTH6004LPS-13DICT

Buy Now Datasheet
Singapore, Singapore
60V 22A MOSFET Transistor
278-DMTH6004LPS-13
60V 22A MOSFET Transistor 278-DMTH6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060 Product overview: DMTH6004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 22A PWRDI5060 Product overview: DMTH6004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6004LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6004LPS-13
Single FETs, MOSFETs DMTH6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060

MOSFET N-CH 60V 22A PWRDI5060

Supplier's Site Datasheet
MOSFET N-CH 60V 22A PWRDI5060-8 - 233-DMTH6004LPS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 22A PWRDI5060-8
233-DMTH6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060-8 233-DMTH6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060-8

MOSFET N-CH 60V 22A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 60Vdss 20Vgss 100A

MOSFET 60V N-Ch Enh FET 60Vdss 20Vgss 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6004LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6004LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060

MOSFET N-CH 60V 22A PWRDI5060

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100A, 60V; Channel Type Diodes Inc. - 39AH6613 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100A, 60V; Channel Type Diodes Inc.
39AH6613
Mosfet, Aec-Q101, N-Ch, 100A, 60V; Channel Type Diodes Inc. 39AH6613
MOSFET, AEC-Q101, N-CH, 100A, 60V; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100A, 60V; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH6004LPS-13DITR-ND 869188-DMTH6004LPS-13 278-DMTH6004LPS-13 DMTH6004LPS-13 233-DMTH6004LPS-13 DMTH6004LPS-13 DMTH6004LPS-13 39AH6613
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004LPS-13 60V 22A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 60V 22A PWRDI5060-8 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100A, 60V; Channel Type Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN Surface Mount TO-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers