DIODES Incorporated Single FETs, MOSFETs DMTH4M75LPSW-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH4M75LPSW is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switches in automotive applications. It features a thermal resistance of 1.0 °C/W from junction to case, a maximum continuous drain current of 337A at 25°C, and an on-state resistance of 0.75mΩ at VGS=10V. The device is qualified to AEC-Q100/101/104/200, manufactured in IATF 16949 certified facilities, and meets RoHS compliance with a halogen- and antimony-free "Green" construction. The package has a profile of 0.90 to 1.10mm and is rated for operation from -55°C to +175°C junction temperature.

Datasheet Summary
Powered by GS/AI

The DMTH4M75LPSW is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switches in automotive applications. It features a thermal resistance of 1.0 °C/W from junction to case, a maximum continuous drain current of 337A at 25°C, and an on-state resistance of 0.75mΩ at VGS=10V. The device is qualified to AEC-Q100/101/104/200, manufactured in IATF 16949 certified facilities, and meets RoHS compliance with a halogen- and antimony-free "Green" construction. The package has a profile of 0.90 to 1.10mm and is rated for operation from -55°C to +175°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH4M75LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4M75LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH4M75LPSW-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH4M75LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154970P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; SOT-223
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMCQ120R040M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details