DMTH48M3SFVW-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications. It features a maximum on-state resistance of 8.9mΩ at VGS = 10V and can handle a continuous drain current of 10.3A at TA = 100°C. The device supports junction temperatures from -55°C to +175°C, with a thermal resistance from junction to case of 4.09°C/W. It is rated for 100% unclamped inductive switching, includes wettable flanks for optical inspection, and is fully RoHS compliant and halogen-free. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. The part is supplied in 3,000-unit tape and reel packaging.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH48M3SFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |