The DMTH47M2SPSWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and thermal performance. It operates at junction temperatures up to +175°C, with a maximum continuous drain current of 73A at TC = +125°C and a low RDS(ON) of 7.5mΩ at VGS = 10V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It features a wettable flank for optical inspection, RoHS compliance, and is halogen- and antimony-free. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. Thermal resistance from junction to case is 2.2°C/W, and it supports 100% unclamped inductive switching testing. The ordering code -13 in DMTH47M2SPSWQ-13 indicates tape and reel packaging with 2,500 units per reel, but the electrical and mechanical characteristics are identical to the base part number DMTH47M2SPSWQ.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH47M2SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |