DIODES Incorporated Single FETs, MOSFETs DMTH47M2SK3-13

Description
MOSFET BVDSS: 31V~40V TO252 T&R
Request a Quote
Description
MOSFET BVDSS: 31V~40V TO252 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH47M2SK3 is a 40V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications with low on-resistance and minimized switching losses. It features a maximum drain-source voltage of 40V, continuous drain current of 62A at 25°C case temperature, and a typical on-resistance of 6.2mΩ at VGS=10V and ID=20A. The device supports avalanche energy up to 30.5mJ and operates from -55°C to +175°C junction temperature. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The package is rated for moisture sensitivity level 3 per J-STD-020, with a thermal resistance from junction to case of 3°C/W. This MOSFET is qualified for automotive applications per AEC-Q100/101/104/200 and manufactured in IATF 16949-certified facilities.

Datasheet Summary
Powered by GS/AI

The DMTH47M2SK3 is a 40V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications with low on-resistance and minimized switching losses. It features a maximum drain-source voltage of 40V, continuous drain current of 62A at 25°C case temperature, and a typical on-resistance of 6.2mΩ at VGS=10V and ID=20A. The device supports avalanche energy up to 30.5mJ and operates from -55°C to +175°C junction temperature. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The package is rated for moisture sensitivity level 3 per J-STD-020, with a thermal resistance from junction to case of 3°C/W. This MOSFET is qualified for automotive applications per AEC-Q100/101/104/200 and manufactured in IATF 16949-certified facilities.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH47M2SK3-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH47M2SK3-13-ND
Single FETs, MOSFETs 31-DMTH47M2SK3-13-ND
MOSFET BVDSS: 31V~40V TO252 T&R

MOSFET BVDSS: 31V~40V TO252 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH47M2SK3-13-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
60 V, 1 A PNP medium power transistors - BC52-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details