The DMTH47M2LFVWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 49.7A at TC=+175°C and a low RDS(ON) of 8.9mΩ at VGS=10V, minimizing on-state losses. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with 100% UIS testing for robustness. It operates from -55°C to +175°C junction temperature and meets RoHS 3 and "Green" environmental standards. The package is molded plastic with wettable flanks for optical inspection and has a thermal resistance of 4°C/W from junction to case. The -13 suffix denotes tape and reel packaging with 3,000 units per reel.
MOSFET BVDSS: 31V~40V PowerDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH47M2LFVWQ-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |