The DMTH47M2LFVW-7 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications in automotive environments. It has a drain-source voltage rating of 40V and operates up to +175°C junction temperature. The device features a maximum on-resistance of 8.9mΩ at VGS=10V and 13.5mΩ at VGS=4.5V, with a continuous drain current of 49.7A at TC=120°C. It is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V PowerDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH47M2LFVW-7-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |