DIODES Incorporated Single FETs, MOSFETs DMTH47M2LFVW-13

Description
MOSFET BVDSS: 31V~40V PowerDI333
Request a Quote
Description
MOSFET BVDSS: 31V~40V PowerDI333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH47M2LFVW-13 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management in automotive applications. It operates at a maximum drain-source voltage of 40V and is rated for junction temperatures up to +175°C. The device features a low RDS(ON) of 8.9mΩ at VGS=10V and 13.5mΩ at VGS=4.5V, with a continuous drain current of 49A at TC=25°C. It is 100% UIS tested, RoHS compliant, and meets AEC-Q100/101/104/200 standards for automotive use. The package has a wettable flank for optical inspection and a thermal resistance of 4°C/W from junction to case. It is supplied in tape and reel packaging at 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The DMTH47M2LFVW-13 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management in automotive applications. It operates at a maximum drain-source voltage of 40V and is rated for junction temperatures up to +175°C. The device features a low RDS(ON) of 8.9mΩ at VGS=10V and 13.5mΩ at VGS=4.5V, with a continuous drain current of 49A at TC=25°C. It is 100% UIS tested, RoHS compliant, and meets AEC-Q100/101/104/200 standards for automotive use. The package has a wettable flank for optical inspection and a thermal resistance of 4°C/W from junction to case. It is supplied in tape and reel packaging at 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH47M2LFVW-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH47M2LFVW-13-ND
Single FETs, MOSFETs 31-DMTH47M2LFVW-13-ND
MOSFET BVDSS: 31V~40V PowerDI333

MOSFET BVDSS: 31V~40V PowerDI333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH47M2LFVW-13-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
PNP general-purpose transistor - 2PA1576R-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers