The DMTH45M5LFVWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 71A at +175°C junction temperature and a low RDS(ON) of 5.5mΩ at 10V gate drive. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It has a thermal resistance of 2.9°C/W from junction to case and operates from -55°C to +175°C. The package is molded plastic with UL 94V-0 flammability rating and wettable flanks for optical inspection. The part is RoHS compliant and halogen-free.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH45M5LFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |