DIODES Incorporated Single FETs, MOSFETs DMTH43M8LPSQ-13

Description
N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH43M8LPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH43M8LPSQ-13DITR-ND
Single FETs, MOSFETs DMTH43M8LPSQ-13DITR-ND
N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH43M8LPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH43M8LPSQ-13DIDKR-ND
Single FETs, MOSFETs DMTH43M8LPSQ-13DIDKR-ND
N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH43M8LPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH43M8LPSQ-13DICT-ND
Single FETs, MOSFETs DMTH43M8LPSQ-13DICT-ND
N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
40V 22A MOSFET Transistor
278-DMTH43M8LPSQ-13
40V 22A MOSFET Transistor 278-DMTH43M8LPSQ-13
MOSFET N-CH 40V 22A PWRDI5060 Product overview: DMTH43M8LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 22A PWRDI5060 Product overview: DMTH43M8LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325329-DMTH43M8LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325329-DMTH43M8LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325329-DMTH43M8LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1325329-DMTH43M8LPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 22A, 100A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2.7W Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3367 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH43M8LPSQ-13DIDKR ,DMTH43M8LPSQ-13DITR ,DMTH43M8LPSQ-13DICT Base Product Number: DMTH43 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325329-DMTH43M8LPSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 22A, 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2.7W
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3367 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH43M8LPSQ-13DIDKR,DMTH43M8LPSQ-13DITR,DMTH43M8LPSQ-13DICT
Base Product Number: DMTH43
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8839 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8839
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8839
MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH43M8LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH43M8LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH43M8LPSQ-13
MOSFET N-CH 40V 22A PWRDI5060

MOSFET N-CH 40V 22A PWRDI5060

Supplier's Site
Single FETs, MOSFETs - DMTH43M8LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH43M8LPSQ-13
Single FETs, MOSFETs DMTH43M8LPSQ-13
MOSFET N-CH 40V 22A PWRDI5060

MOSFET N-CH 40V 22A PWRDI5060

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH43M8LPSQ-13DITR-ND 278-DMTH43M8LPSQ-13 1325329-DMTH43M8LPSQ-13 28AK8839 DMTH43M8LPSQ-13 DMTH43M8LPSQ-13 DMTH43M8LPSQ-13
Product Name Single FETs, MOSFETs 40V 22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; 8-PowerTDFN TO-3 Surface Mount 8-PowerTDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data