The DMTH43M8LPDW-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications requiring low on-state resistance and high current handling. It features a 40V drain-source voltage rating, with a maximum continuous drain current of 110A at TC=25°C and RDS(ON) of 4.2mΩ at VGS=10V and 6.0mΩ at VGS=4.5V. The device operates from -55°C to +175°C junction temperature, with a thermal resistance from junction to case of 1.9°C/W. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The package includes wettable flanks for optical inspection and is supplied in tape and reel packaging. The part is qualified to AEC-Q200 and manufactured in IATF 16949 certified facilities for automotive applications.
MOSFET 2N-CH 40V 110A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH43M8LPDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |