DIODES Incorporated Single FETs, MOSFETs DMTH43M8LK3-13

Description
N-Channel 40V 100A (Tc) 88W (Ta) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 88W (Ta) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH43M8LK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LK3-13TR-ND
Single FETs, MOSFETs 31-DMTH43M8LK3-13TR-ND
N-Channel 40V 100A (Tc) 88W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 40V 100A (Tc) 88W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LK3-13CT-ND
Single FETs, MOSFETs 31-DMTH43M8LK3-13CT-ND
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LK3-13DKR-ND
Single FETs, MOSFETs 31-DMTH43M8LK3-13DKR-ND
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 31V-40V

MOSFET MOSFETBVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH43M8LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH43M8LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH43M8LK3-13
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMTH43M8LK3-13TR-ND DMTH43M8LK3-13 DMTH43M8LK3-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers