DIODES Incorporated Single FETs, MOSFETs DMTH43M7LFG-7

Description
MOSFET BVDSS: 31V~40V POWERDI333
Request a Quote
Description
MOSFET BVDSS: 31V~40V POWERDI333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMTH43M7LFG-7 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, rated for 40 V drain-source voltage and designed for high-efficiency power management applications such as motor control and DC-DC conversion. It features a maximum on-state resistance of 3.0 mΩ at VGS = 10 V and 5.0 mΩ at VGS = 5 V, with continuous drain current ratings of 105 A at TC = 125°C and 180 A at TC = 25°C. The device supports junction temperatures from -55°C to +175°C, has a thermal resistance of 2.3 °C/W from junction to case, and is rated for 100% unclamped inductive switching. It meets UL 94 V-0 flammability requirements, is RoHS compliant, and is qualified for automotive applications under AEC-Q100/101/104/200 standards. The package is molded plastic with a matte tin finish and has approximate dimensions of 3.30 mm × 3.30 mm with a height of 0.80 mm.

Datasheet Summary
Powered by GS/AI

DMTH43M7LFG-7 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, rated for 40 V drain-source voltage and designed for high-efficiency power management applications such as motor control and DC-DC conversion. It features a maximum on-state resistance of 3.0 mΩ at VGS = 10 V and 5.0 mΩ at VGS = 5 V, with continuous drain current ratings of 105 A at TC = 125°C and 180 A at TC = 25°C. The device supports junction temperatures from -55°C to +175°C, has a thermal resistance of 2.3 °C/W from junction to case, and is rated for 100% unclamped inductive switching. It meets UL 94 V-0 flammability requirements, is RoHS compliant, and is qualified for automotive applications under AEC-Q100/101/104/200 standards. The package is molded plastic with a matte tin finish and has approximate dimensions of 3.30 mm × 3.30 mm with a height of 0.80 mm.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH43M7LFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M7LFG-7TR-ND
Single FETs, MOSFETs 31-DMTH43M7LFG-7TR-ND
MOSFET BVDSS: 31V~40V POWERDI333

MOSFET BVDSS: 31V~40V POWERDI333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH43M7LFG-7TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R060M1HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
5 suppliers