The DMTH42M5SPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in applications such as DC-DC converters and synchronous rectification. It features a 40V drain-source voltage rating, an on-resistance of 2.7mΩ at VGS = 10V, and a continuous drain current of 154.7A at TC = +25°C. The device supports operation from -55°C to +175°C junction temperature, with a thermal resistance of 1.4°C/W from junction to case. It is RoHS compliant, halogen and antimony free, and qualified to AEC-Q200 standards. The package uses a wettable flank for improved optical inspection and is rated UL 94 V-0 for flammability. Moisture sensitivity is level 1 per J-STD-020. The part is supplied in tape and reel packaging with 2500 units per carrier.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH42M5SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |