DIODES Incorporated Single FETs, MOSFETs DMTH41M8SPSQ-13

Description
MOSFET N-CH 40V 100A PWRDI5060-8
Request a Quote Datasheet
Description
MOSFET N-CH 40V 100A PWRDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH41M8SPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH41M8SPSQ-13CT-ND
Single FETs, MOSFETs 31-DMTH41M8SPSQ-13CT-ND
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH41M8SPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH41M8SPSQ-13TR-ND
Single FETs, MOSFETs 31-DMTH41M8SPSQ-13TR-ND
N-Channel 40V 100A (Tc) 3.03W Surface Mount PowerDI5060-8 (Type K)

N-Channel 40V 100A (Tc) 3.03W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH41M8SPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH41M8SPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH41M8SPSQ-13DKR-ND
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8834 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8834
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8834
MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH41M8SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH41M8SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH41M8SPSQ-13
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMTH41M8SPSQ-13CT-ND DMTH41M8SPSQ-13 28AK8834 DMTH41M8SPSQ-13
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details