The DMTH41M0SPSWQ-13 is an automotive-grade 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, suitable for high-temperature environments up to +175°C with a thermal resistance junction-to-case of 1.28°C/W. The device features a maximum on-resistance of 1.2mΩ at VGS=10V and continuous drain current of 227A, qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and meets UL 94 V-0 flammability standards. It is offered in a tape and reel packaging configuration with a wettable flank for optical inspection and is RoHS compliant.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH41M0SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |