MOSFET 2N-CH 40V 10.6A PWRDI50
Mosfet Array 2 N-Channel (Dual) 40V 10.6A (Ta), 43.6A (Tc) 2.41W (Ta), 42.8W (Tc) Surface Mount PowerDI5060-8
MOSFET 2N-CH 40V 10.6A PWRDI50
MOSFET 2N-CH 40V 10.6A POWERDI50 Product overview: DMTH4014LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4014LPD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869184-DMTH4014LPD-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 10.6A (Ta), 43.6A (Tc) 2.41W (Ta), 42.8W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4014
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET, DUAL, N-CH, 40V, 43.6A ROHS COMPLIANT: YES
MOSFET 2N-CH 40V 10.6A POWERDI50
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH4014LPD-13DKR-ND | 289-DMTH4014LPD-13 | 869184-DMTH4014LPD-13 | 28AK8832 | DMTH4014LPD-13 | DMTH4014LPD-13 |
| Product Name | FET, MOSFET Arrays | 40V 10.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4014LPD-13 | Mosfet, Dual, N-Ch, 40V, 43.6A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3; PowerDI5060-8 | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement |