The DMTH4011SPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 40V drain-source voltage and 175°C junction temperature. It features a maximum on-resistance of 15mΩ at 10V gate-source voltage and 20A drain current, with a continuous drain current of 17.1A at 25°C ambient. The device supports 100% unclamped inductive switching, has a thermal resistance of 57°C/W from junction to ambient, and meets AEC-Q101 qualification standards for automotive applications. It is RoHS compliant and housed in a UL 94 V-0 rated molded plastic package. The part is supplied in tape and reel packaging with 2,500 units per carrier.
MOSFET 2N-CH 40V 11.1A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4011SPDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |