DIODES Incorporated FET, MOSFET Arrays DMTH4008LPDW-13

Description
MOSFET 2N-CH 40V 10A PWRDI50
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 10A PWRDI50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH4008LPDW-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4008LPDW-13TR-ND
FET, MOSFET Arrays 31-DMTH4008LPDW-13TR-ND
MOSFET 2N-CH 40V 10A PWRDI50

MOSFET 2N-CH 40V 10A PWRDI50

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH4008LPDW-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4008LPDW-13CT-ND
FET, MOSFET Arrays 31-DMTH4008LPDW-13CT-ND
MOSFET 2N-CH 40V 10A PWRDI50

MOSFET 2N-CH 40V 10A PWRDI50

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH4008LPDW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4008LPDW-13DKR-ND
FET, MOSFET Arrays 31-DMTH4008LPDW-13DKR-ND
MOSFET 2N-CH 40V 10A PWRDI50

MOSFET 2N-CH 40V 10A PWRDI50

Buy Now Datasheet
Dual Mosfet, N-Ch, 40V/46.2A/powerdi5060 Rohs Compliant Diodes Inc. - 13AJ5648 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 40V/46.2A/powerdi5060 Rohs Compliant Diodes Inc.
13AJ5648
Dual Mosfet, N-Ch, 40V/46.2A/powerdi5060 Rohs Compliant Diodes Inc. 13AJ5648
DUAL MOSFET, N-CH, 40V/46.2A/POWERDI506 0 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 40V/46.2A/POWERDI5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4008LPDW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4008LPDW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4008LPDW-13
MOSFET 2N-CH 40V 10A PWRDI50

MOSFET 2N-CH 40V 10A PWRDI50

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMTH4008LPDW-13TR-ND 13AJ5648 DMTH4008LPDW-13
Product Name FET, MOSFET Arrays Dual Mosfet, N-Ch, 40V/46.2A/powerdi5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details